Capital Lighting, Inc. 66273-3 Island/Pool Table-3 Light Bar 342224

Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 830335015444 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 830335015444 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66273-3 Island/Pool Table-3 Light Bar - 342224 - Capital Lighting, Inc.
Columbus, OH, USA
66273-3 Island/Pool Table-3 Light Bar
342224
66273-3 Island/Pool Table-3 Light Bar 342224
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 830335015444 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Height: 14.00
Length 14.00
Extension: 14
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 20
Product Name: Three Light Pendant
UPC: 830335015444
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342224
Product Name 66273-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details