Capital Lighting, Inc. 66480-1 Pendants-Other 342223

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335015505 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335015505 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
66480-1 Pendants-Other - 342223 - Capital Lighting, Inc.
Columbus, OH, USA
66480-1 Pendants-Other
342223
66480-1 Pendants-Other 342223
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335015505 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 830335015505
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342223
Product Name 66480-1 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details