Capital Lighting, Inc. 66212-2 Bathroom Fixtures-Two Lights 342217

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 4 Product Name: Two Light Vanity UPC: 830335015284 Category: Vanity Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 4 Product Name: Two Light Vanity UPC: 830335015284 Category: Vanity Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66212-2 Bathroom Fixtures-Two Lights - 342217 - Capital Lighting, Inc.
Columbus, OH, USA
66212-2 Bathroom Fixtures-Two Lights
342217
66212-2 Bathroom Fixtures-Two Lights 342217
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 4 Product Name: Two Light Vanity UPC: 830335015284 Category: Vanity Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 4
Product Name: Two Light Vanity
UPC: 830335015284
Category: Vanity
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342217
Product Name 66212-2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details