Capital Lighting, Inc. 66214-4 Bathroom Fixtures-Four Lights 342216

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Four Light Vanity UPC: 830335015307 Category: Vanity Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Four Light Vanity UPC: 830335015307 Category: Vanity Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66214-4 Bathroom Fixtures-Four Lights - 342216 - Capital Lighting, Inc.
Columbus, OH, USA
66214-4 Bathroom Fixtures-Four Lights
342216
66214-4 Bathroom Fixtures-Four Lights 342216
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Four Light Vanity UPC: 830335015307 Category: Vanity Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Oiled Bronze
Weight: 7
Product Name: Four Light Vanity
UPC: 830335015307
Category: Vanity
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342216
Product Name 66214-4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details