Capital Lighting, Inc. 66219-3 Mini Pendants-3 Light Cluster 342212

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 830335015246 Category: Semi Flush Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 830335015246 Category: Semi Flush Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66219-3 Mini Pendants-3 Light Cluster - 342212 - Capital Lighting, Inc.
Columbus, OH, USA
66219-3 Mini Pendants-3 Light Cluster
342212
66219-3 Mini Pendants-3 Light Cluster 342212
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 830335015246 Category: Semi Flush Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 7
Product Name: Three Light Semi Flush
UPC: 830335015246
Category: Semi Flush
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342212
Product Name 66219-3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details