Capital Lighting, Inc. 66217-1 Mini Pendants-Chain 342211

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335015208 Category: Pendant Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335015208 Category: Pendant Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66217-1 Mini Pendants-Chain - 342211 - Capital Lighting, Inc.
Columbus, OH, USA
66217-1 Mini Pendants-Chain
342211
66217-1 Mini Pendants-Chain 342211
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335015208 Category: Pendant Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 830335015208
Category: Pendant
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342211
Product Name 66217-1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details