Capital Lighting, Inc. 66236-1 Mini Pendants-Rod 342201

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 830335015314 Category: Pendant Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 830335015314 Category: Pendant Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66236-1 Mini Pendants-Rod - 342201 - Capital Lighting, Inc.
Columbus, OH, USA
66236-1 Mini Pendants-Rod
342201
66236-1 Mini Pendants-Rod 342201
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 830335015314 Category: Pendant Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 830335015314
Category: Pendant
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342201
Product Name 66236-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details