Capital Lighting, Inc. 3102-PN-7200 Mini Pendants-Cable 342197

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.00 Length 13.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134016821 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.00 Length 13.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134016821 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3102-PN-7200 Mini Pendants-Cable - 342197 - Capital Lighting, Inc.
Columbus, OH, USA
3102-PN-7200 Mini Pendants-Cable
342197
3102-PN-7200 Mini Pendants-Cable 342197
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.00 Length 13.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134016821 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 13.00
Length 13.00
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 806134016821
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342197
Product Name 3102-PN-7200 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details