Capital Lighting, Inc. 3116-PN Mid. Chandeliers-Candle 342192

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134138479 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134138479 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3116-PN Mid. Chandeliers-Candle - 342192 - Capital Lighting, Inc.
Columbus, OH, USA
3116-PN Mid. Chandeliers-Candle
342192
3116-PN Mid. Chandeliers-Candle 342192
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134138479 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 36.50
Length 36.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Chandelier
UPC: 806134138479
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342192
Product Name 3116-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details