Capital Lighting, Inc. 6210-DB Foyer/Hall Lanterns-Glass w/Frame 342182

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 15.00 Length 15.00 Bulb Type: Candelabra Finish: Distressed Bronze Product Name: Pendant UPC: 806134139018 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 15.00 Length 15.00 Bulb Type: Candelabra Finish: Distressed Bronze Product Name: Pendant UPC: 806134139018 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6210-DB Foyer/Hall Lanterns-Glass w/Frame - 342182 - Capital Lighting, Inc.
Columbus, OH, USA
6210-DB Foyer/Hall Lanterns-Glass w/Frame
342182
6210-DB Foyer/Hall Lanterns-Glass w/Frame 342182
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 15.00 Length 15.00 Bulb Type: Candelabra Finish: Distressed Bronze Product Name: Pendant UPC: 806134139018 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 15.00
Length 15.00
Bulb
Type: Candelabra
Finish: Distressed Bronze
Product Name: Pendant
UPC: 806134139018
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342182
Product Name 6210-DB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details