Capital Lighting, Inc. 6200-AGB Flush Mounts-Cage Style 342181

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.25 Length 13.25 Bulb Finish: Aged Brass Product Name: Semi Flush UPC: 806134138974 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.25 Length 13.25 Bulb Finish: Aged Brass Product Name: Semi Flush UPC: 806134138974 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6200-AGB Flush Mounts-Cage Style - 342181 - Capital Lighting, Inc.
Columbus, OH, USA
6200-AGB Flush Mounts-Cage Style
342181
6200-AGB Flush Mounts-Cage Style 342181
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.25 Length 13.25 Bulb Finish: Aged Brass Product Name: Semi Flush UPC: 806134138974 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 13.25
Length 13.25
Bulb
Finish: Aged Brass
Product Name: Semi Flush
UPC: 806134138974
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342181
Product Name 6200-AGB Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details