PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 25.50
Length 25.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Pendant
UPC: 806134138530
Category: Pendant
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342179 |
| Product Name | 3120-PN Pendants-Other |
| Application | Residential |