Capital Lighting, Inc. 3506-PC-S-002 Mini Pendants-Cable 342178

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 806134121969 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 806134121969 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3506-PC-S-002 Mini Pendants-Cable - 342178 - Capital Lighting, Inc.
Columbus, OH, USA
3506-PC-S-002 Mini Pendants-Cable
342178
3506-PC-S-002 Mini Pendants-Cable 342178
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 806134121969 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 67.00
Length 67.00
Bulb
Type: G-9
Qty: 1
Wattage: 20
Finish: Polished Chrome
Weight: 4
Product Name: One Light Pendant
UPC: 806134121969
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342178
Product Name 3506-PC-S-002 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details