Capital Lighting, Inc. 3506-PC-B-005 Mini Pendants-Cable 342175

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 806134121747 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 806134121747 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3506-PC-B-005 Mini Pendants-Cable - 342175 - Capital Lighting, Inc.
Columbus, OH, USA
3506-PC-B-005 Mini Pendants-Cable
342175
3506-PC-B-005 Mini Pendants-Cable 342175
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 806134121747 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 67.00
Length 67.00
Bulb
Type: G-9
Qty: 1
Wattage: 20
Finish: Polished Chrome
Weight: 4
Product Name: One Light Pendant
UPC: 806134121747
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342175
Product Name 3506-PC-B-005 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details