Capital Lighting, Inc. 3421-SN Mini Pendants-Rod 342172

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 65.75 Length 65.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 806134096762 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 65.75 Length 65.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 806134096762 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3421-SN Mini Pendants-Rod - 342172 - Capital Lighting, Inc.
Columbus, OH, USA
3421-SN Mini Pendants-Rod
342172
3421-SN Mini Pendants-Rod 342172
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 65.75 Length 65.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 806134096762 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 65.75
Length 65.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 5
Product Name: One Light Pendant
UPC: 806134096762
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342172
Product Name 3421-SN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details