Capital Lighting, Inc. 3322-SN Flush Mounts-Bowl Style 342171

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Two Light Flush Mount UPC: 806134049324 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Two Light Flush Mount UPC: 806134049324 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3322-SN Flush Mounts-Bowl Style - 342171 - Capital Lighting, Inc.
Columbus, OH, USA
3322-SN Flush Mounts-Bowl Style
342171
3322-SN Flush Mounts-Bowl Style 342171
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Two Light Flush Mount UPC: 806134049324 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.25
Length 5.25
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Two Light Flush Mount
UPC: 806134049324
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342171
Product Name 3322-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details