Capital Lighting, Inc. 3820-WSN Mini Pendants-Rod 342164

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 66.50 Length 66.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: White Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134098674 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 66.50 Length 66.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: White Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134098674 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3820-WSN Mini Pendants-Rod - 342164 - Capital Lighting, Inc.
Columbus, OH, USA
3820-WSN Mini Pendants-Rod
342164
3820-WSN Mini Pendants-Rod 342164
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 66.50 Length 66.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: White Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134098674 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 66.50
Length 66.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: White Satin Nickel
Weight: 9
Product Name: One Light Pendant
UPC: 806134098674
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342164
Product Name 3820-WSN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details