Capital Lighting, Inc. 3941-OB Sconces-Metal 342163

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 17 Bulb Finish: Old Bronze Product Name: Wall Sconce UPC: 806134139759 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 17 Bulb Finish: Old Bronze Product Name: Wall Sconce UPC: 806134139759 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3941-OB Sconces-Metal - 342163 - Capital Lighting, Inc.
Columbus, OH, USA
3941-OB Sconces-Metal
342163
3941-OB Sconces-Metal 342163
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 17 Bulb Finish: Old Bronze Product Name: Wall Sconce UPC: 806134139759 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 17.00
Extension: 17
Bulb
Finish: Old Bronze
Product Name: Wall Sconce
UPC: 806134139759
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342163
Product Name 3941-OB Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details