Capital Lighting, Inc. 4086-AGB Mid. Chandeliers-Drum Shades 342162

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 22.25 Length 22.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134138561 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 22.25 Length 22.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134138561 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4086-AGB Mid. Chandeliers-Drum Shades - 342162 - Capital Lighting, Inc.
Columbus, OH, USA
4086-AGB Mid. Chandeliers-Drum Shades
342162
4086-AGB Mid. Chandeliers-Drum Shades 342162
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 22.25 Length 22.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134138561 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 22.25
Length 22.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Brass
Product Name: Six Light Chandelier
UPC: 806134138561
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342162
Product Name 4086-AGB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details