Capital Lighting, Inc. 5903-PN Bathroom Fixtures-Three Lights 342158

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.25 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134030308 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.25 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134030308 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5903-PN Bathroom Fixtures-Three Lights - 342158 - Capital Lighting, Inc.
Columbus, OH, USA
5903-PN Bathroom Fixtures-Three Lights
342158
5903-PN Bathroom Fixtures-Three Lights 342158
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.25 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134030308 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 10.25
Extension: 8
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 11
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134030308
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342158
Product Name 5903-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details