Capital Lighting, Inc. 5612-HN Mini Pendants-Chain 342153

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 71.75 Length 71.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Historic Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134131579 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 71.75 Length 71.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Historic Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134131579 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5612-HN Mini Pendants-Chain - 342153 - Capital Lighting, Inc.
Columbus, OH, USA
5612-HN Mini Pendants-Chain
342153
5612-HN Mini Pendants-Chain 342153
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 71.75 Length 71.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Historic Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134131579 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 71.75
Length 71.75
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Historic Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 806134131579
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342153
Product Name 5612-HN Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details