Capital Lighting, Inc. 3506-SN-S-001 Mini Pendants-Cable 342149

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 806134121754 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 806134121754 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3506-SN-S-001 Mini Pendants-Cable - 342149 - Capital Lighting, Inc.
Columbus, OH, USA
3506-SN-S-001 Mini Pendants-Cable
342149
3506-SN-S-001 Mini Pendants-Cable 342149
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 806134121754 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 67.00
Length 67.00
Bulb
Type: G-9
Qty: 1
Wattage: 20
Finish: Satin Nickel
Weight: 4
Product Name: One Light Pendant
UPC: 806134121754
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342149
Product Name 3506-SN-S-001 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details