Capital Lighting, Inc. 3513-PC-S-004 Mini Pendants-3 Light Cluster 342147

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 15 Product Name: One Light Pendant UPC: 806134120986 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 15 Product Name: One Light Pendant UPC: 806134120986 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3513-PC-S-004 Mini Pendants-3 Light Cluster - 342147 - Capital Lighting, Inc.
Columbus, OH, USA
3513-PC-S-004 Mini Pendants-3 Light Cluster
342147
3513-PC-S-004 Mini Pendants-3 Light Cluster 342147
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 15 Product Name: One Light Pendant UPC: 806134120986 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 67.00
Length 67.00
Bulb
Type: G-9
Qty: 1
Wattage: 20
Finish: Polished Chrome
Weight: 15
Product Name: One Light Pendant
UPC: 806134120986
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342147
Product Name 3513-PC-S-004 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details