Capital Lighting, Inc. 3515-SN-B-001 Mini Pendants-4+Light Cluster 342144

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Satin Nickel Weight: 20 Product Name: One Light Pendant UPC: 806134121402 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Satin Nickel Weight: 20 Product Name: One Light Pendant UPC: 806134121402 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3515-SN-B-001 Mini Pendants-4+Light Cluster - 342144 - Capital Lighting, Inc.
Columbus, OH, USA
3515-SN-B-001 Mini Pendants-4+Light Cluster
342144
3515-SN-B-001 Mini Pendants-4+Light Cluster 342144
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 67.00 Length 67.00 Bulb Type: G-9 Qty: 1 Wattage: 20 Finish: Satin Nickel Weight: 20 Product Name: One Light Pendant UPC: 806134121402 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 67.00
Length 67.00
Bulb
Type: G-9
Qty: 1
Wattage: 20
Finish: Satin Nickel
Weight: 20
Product Name: One Light Pendant
UPC: 806134121402
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342144
Product Name 3515-SN-B-001 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details