Capital Lighting, Inc. 3624-AGB Foyer/Hall Lanterns-Glass w/Frame 342142

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Length 36.00 Bulb Type: Candelabra Finish: Aged Brass Product Name: Pendant UPC: 806134138097 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Length 36.00 Bulb Type: Candelabra Finish: Aged Brass Product Name: Pendant UPC: 806134138097 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3624-AGB Foyer/Hall Lanterns-Glass w/Frame - 342142 - Capital Lighting, Inc.
Columbus, OH, USA
3624-AGB Foyer/Hall Lanterns-Glass w/Frame
342142
3624-AGB Foyer/Hall Lanterns-Glass w/Frame 342142
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Length 36.00 Bulb Type: Candelabra Finish: Aged Brass Product Name: Pendant UPC: 806134138097 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 36.00
Length 36.00
Bulb
Type: Candelabra
Finish: Aged Brass
Product Name: Pendant
UPC: 806134138097
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342142
Product Name 3624-AGB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details