Capital Lighting, Inc. 3618-PN Foyer/Hall Lanterns-Glass w/Frame 342140

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 27.25 Length 27.25 Bulb Type: Candelabra Finish: Polished Nickel Product Name: Pendant UPC: 806134138080 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 27.25 Length 27.25 Bulb Type: Candelabra Finish: Polished Nickel Product Name: Pendant UPC: 806134138080 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3618-PN Foyer/Hall Lanterns-Glass w/Frame - 342140 - Capital Lighting, Inc.
Columbus, OH, USA
3618-PN Foyer/Hall Lanterns-Glass w/Frame
342140
3618-PN Foyer/Hall Lanterns-Glass w/Frame 342140
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 27.25 Length 27.25 Bulb Type: Candelabra Finish: Polished Nickel Product Name: Pendant UPC: 806134138080 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 27.25
Length 27.25
Bulb
Type: Candelabra
Finish: Polished Nickel
Product Name: Pendant
UPC: 806134138080
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342140
Product Name 3618-PN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details