Capital Lighting, Inc. 4217-AGB-FB Pendants-Glass Down 342136

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 73.50 Length 73.50 Bulb Finish: Aged Brass Product Name: Pendant UPC: 806134139285 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 73.50 Length 73.50 Bulb Finish: Aged Brass Product Name: Pendant UPC: 806134139285 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4217-AGB-FB Pendants-Glass Down - 342136 - Capital Lighting, Inc.
Columbus, OH, USA
4217-AGB-FB Pendants-Glass Down
342136
4217-AGB-FB Pendants-Glass Down 342136
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 73.50 Length 73.50 Bulb Finish: Aged Brass Product Name: Pendant UPC: 806134139285 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 73.50
Length 73.50
Bulb
Finish: Aged Brass
Product Name: Pendant
UPC: 806134139285
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342136
Product Name 4217-AGB-FB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details