Capital Lighting, Inc. 4216-PN Flush Mounts-Other 342134

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Length 6.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Flush Mount UPC: 806134134969 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Length 6.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Flush Mount UPC: 806134134969 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4216-PN Flush Mounts-Other - 342134 - Capital Lighting, Inc.
Columbus, OH, USA
4216-PN Flush Mounts-Other
342134
4216-PN Flush Mounts-Other 342134
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Length 6.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Flush Mount UPC: 806134134969 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Length 6.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Flush Mount
UPC: 806134134969
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342134
Product Name 4216-PN Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details