Capital Lighting, Inc. 4409-PN Semi-Flush Mts.-Bowl Style 342131

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Semi Flush UPC: 806134130947 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Semi Flush UPC: 806134130947 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4409-PN Semi-Flush Mts.-Bowl Style - 342131 - Capital Lighting, Inc.
Columbus, OH, USA
4409-PN Semi-Flush Mts.-Bowl Style
342131
4409-PN Semi-Flush Mts.-Bowl Style 342131
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Semi Flush UPC: 806134130947 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 11.50
Length 11.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 8
Product Name: One Light Semi Flush
UPC: 806134130947
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342131
Product Name 4409-PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details