Capital Lighting, Inc. 4991-PN Sconces-Single Glass 342129

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134129736 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134129736 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4991-PN Sconces-Single Glass - 342129 - Capital Lighting, Inc.
Columbus, OH, USA
4991-PN Sconces-Single Glass
342129
4991-PN Sconces-Single Glass 342129
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134129736 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.25
Extension: 6.5
Bulb
Type: Xenon
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134129736
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342129
Product Name 4991-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details