Capital Lighting, Inc. 4993-PN Bathroom Fixtures-Three Lights 342126

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Polished Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134129798 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Polished Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134129798 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4993-PN Bathroom Fixtures-Three Lights - 342126 - Capital Lighting, Inc.
Columbus, OH, USA
4993-PN Bathroom Fixtures-Three Lights
342126
4993-PN Bathroom Fixtures-Three Lights 342126
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Polished Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134129798 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 6.25
Extension: 6.5
Bulb
Type: Xenon
Qty: 3
Wattage: 75
Finish: Polished Nickel
Weight: 8
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134129798
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342126
Product Name 4993-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details