Capital Lighting, Inc. 5411-OB Flush Mounts-Bowl Style 342125

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Length 5.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Flush Mount UPC: 806134106010 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Length 5.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Flush Mount UPC: 806134106010 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5411-OB Flush Mounts-Bowl Style - 342125 - Capital Lighting, Inc.
Columbus, OH, USA
5411-OB Flush Mounts-Bowl Style
342125
5411-OB Flush Mounts-Bowl Style 342125
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Length 5.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Flush Mount UPC: 806134106010 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Length 5.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 5
Product Name: One Light Flush Mount
UPC: 806134106010
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342125
Product Name 5411-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details