Capital Lighting, Inc. 4994-BB Bathroom Fixtures-Four Lights 342123

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Brushed Bronze Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134129811 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Brushed Bronze Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134129811 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4994-BB Bathroom Fixtures-Four Lights - 342123 - Capital Lighting, Inc.
Columbus, OH, USA
4994-BB Bathroom Fixtures-Four Lights
342123
4994-BB Bathroom Fixtures-Four Lights 342123
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Brushed Bronze Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134129811 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 6.25
Extension: 6.5
Bulb
Type: Xenon
Qty: 4
Wattage: 75
Finish: Brushed Bronze
Weight: 11
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134129811
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342123
Product Name 4994-BB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details