Capital Lighting, Inc. 5326-AGB Mid. Chandeliers-Drum Shades 342120

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134138608 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134138608 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5326-AGB Mid. Chandeliers-Drum Shades - 342120 - Capital Lighting, Inc.
Columbus, OH, USA
5326-AGB Mid. Chandeliers-Drum Shades
342120
5326-AGB Mid. Chandeliers-Drum Shades 342120
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134138608 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Brass
Product Name: Six Light Chandelier
UPC: 806134138608
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342120
Product Name 5326-AGB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details