Capital Lighting, Inc. 4415-PN Flush Mounts-Bowl Style 342119

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.00 Length 8.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Two Light Flush Mount UPC: 806134131104 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.00 Length 8.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Two Light Flush Mount UPC: 806134131104 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4415-PN Flush Mounts-Bowl Style - 342119 - Capital Lighting, Inc.
Columbus, OH, USA
4415-PN Flush Mounts-Bowl Style
342119
4415-PN Flush Mounts-Bowl Style 342119
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.00 Length 8.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Two Light Flush Mount UPC: 806134131104 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 8.00
Length 8.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 16
Product Name: Two Light Flush Mount
UPC: 806134131104
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342119
Product Name 4415-PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details