Capital Lighting, Inc. 4474-BB Bathroom Fixtures-Four Lights 342118

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 5.75 Extension: 5.25 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137564 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 5.75 Extension: 5.25 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137564 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4474-BB Bathroom Fixtures-Four Lights - 342118 - Capital Lighting, Inc.
Columbus, OH, USA
4474-BB Bathroom Fixtures-Four Lights
342118
4474-BB Bathroom Fixtures-Four Lights 342118
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 5.75 Extension: 5.25 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137564 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 5.75
Extension: 5.25
Bulb
Finish: Brushed Bronze
Product Name: Bath And Vanity Fixture
UPC: 806134137564
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342118
Product Name 4474-BB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details