Capital Lighting, Inc. 4416-AGB Pendants-Bowl Style 342117

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 81.75 Length 81.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 20 Product Name: Three Light Pendant UPC: 806134131005 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 81.75 Length 81.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 20 Product Name: Three Light Pendant UPC: 806134131005 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4416-AGB Pendants-Bowl Style - 342117 - Capital Lighting, Inc.
Columbus, OH, USA
4416-AGB Pendants-Bowl Style
342117
4416-AGB Pendants-Bowl Style 342117
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 81.75 Length 81.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 20 Product Name: Three Light Pendant UPC: 806134131005 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 81.75
Length 81.75
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Aged Brass
Weight: 20
Product Name: Three Light Pendant
UPC: 806134131005
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342117
Product Name 4416-AGB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details