Capital Lighting, Inc. 4471-PC Sconces-Single Glass 342113

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 5.75 Extension: 5.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137519 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 5.75 Extension: 5.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137519 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4471-PC Sconces-Single Glass - 342113 - Capital Lighting, Inc.
Columbus, OH, USA
4471-PC Sconces-Single Glass
342113
4471-PC Sconces-Single Glass 342113
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 5.75 Extension: 5.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137519 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 5.75
Extension: 5.25
Bulb
Finish: Polished Chrome
Product Name: Bath And Vanity Fixture
UPC: 806134137519
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342113
Product Name 4471-PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details