Capital Lighting, Inc. 4902-PN Sconces-Double Candle 342108

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 18.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134026851 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 18.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134026851 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4902-PN Sconces-Double Candle - 342108 - Capital Lighting, Inc.
Columbus, OH, USA
4902-PN Sconces-Double Candle
342108
4902-PN Sconces-Double Candle 342108
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 18.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134026851 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 18.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134026851
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342108
Product Name 4902-PN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details