Capital Lighting, Inc. 4513-PN Bathroom Fixtures-Three Lights 342106

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.50 Extension: 7 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134127596 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.50 Extension: 7 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134127596 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4513-PN Bathroom Fixtures-Three Lights - 342106 - Capital Lighting, Inc.
Columbus, OH, USA
4513-PN Bathroom Fixtures-Three Lights
342106
4513-PN Bathroom Fixtures-Three Lights 342106
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.50 Extension: 7 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134127596 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 7.50
Extension: 7
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 8
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134127596
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342106
Product Name 4513-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details