Capital Lighting, Inc. 4530-PN Mini Pendants-Rod 342101

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 47.00 Length 47.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134127633 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 47.00 Length 47.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134127633 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4530-PN Mini Pendants-Rod - 342101 - Capital Lighting, Inc.
Columbus, OH, USA
4530-PN Mini Pendants-Rod
342101
4530-PN Mini Pendants-Rod 342101
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 47.00 Length 47.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134127633 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 47.00
Length 47.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 9
Product Name: One Light Pendant
UPC: 806134127633
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342101
Product Name 4530-PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details