Capital Lighting, Inc. 6241-PC Sconces-Single Glass 342097

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.38 Extension: 4.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137601 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.38 Extension: 4.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137601 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6241-PC Sconces-Single Glass - 342097 - Capital Lighting, Inc.
Columbus, OH, USA
6241-PC Sconces-Single Glass
342097
6241-PC Sconces-Single Glass 342097
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.38 Extension: 4.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137601 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.38
Extension: 4.25
Bulb
Finish: Polished Chrome
Product Name: Bath And Vanity Fixture
UPC: 806134137601
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342097
Product Name 6241-PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details