Capital Lighting, Inc. 6410-OB Flush Mounts-Bowl Style 342095

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: One Light Flush Mount UPC: 806134135058 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: One Light Flush Mount UPC: 806134135058 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6410-OB Flush Mounts-Bowl Style - 342095 - Capital Lighting, Inc.
Columbus, OH, USA
6410-OB Flush Mounts-Bowl Style
342095
6410-OB Flush Mounts-Bowl Style 342095
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: One Light Flush Mount UPC: 806134135058 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.25
Length 5.25
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 8
Product Name: One Light Flush Mount
UPC: 806134135058
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342095
Product Name 6410-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details