Capital Lighting, Inc. 6242-BB Bathroom Fixtures-Two Lights 342094

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.38 Extension: 4.25 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137618 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.38 Extension: 4.25 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137618 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6242-BB Bathroom Fixtures-Two Lights - 342094 - Capital Lighting, Inc.
Columbus, OH, USA
6242-BB Bathroom Fixtures-Two Lights
342094
6242-BB Bathroom Fixtures-Two Lights 342094
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.38 Extension: 4.25 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137618 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.38
Extension: 4.25
Bulb
Finish: Brushed Bronze
Product Name: Bath And Vanity Fixture
UPC: 806134137618
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342094
Product Name 6242-BB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details