Capital Lighting, Inc. 63020-1 Sconces-Single Glass 342086

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5 Product Name: One Light Sconce UPC: 830335014553 Category: Sconce Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5 Product Name: One Light Sconce UPC: 830335014553 Category: Sconce Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
63020-1 Sconces-Single Glass - 342086 - Capital Lighting, Inc.
Columbus, OH, USA
63020-1 Sconces-Single Glass
342086
63020-1 Sconces-Single Glass 342086
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5 Product Name: One Light Sconce UPC: 830335014553 Category: Sconce Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 5
Product Name: One Light Sconce
UPC: 830335014553
Category: Sconce
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342086
Product Name 63020-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details