Capital Lighting, Inc. 63017-8 Large Chandeliers-Candle 342084

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Weight: 20 Product Name: Six Light Chandelier UPC: 830335014614 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Weight: 20 Product Name: Six Light Chandelier UPC: 830335014614 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
63017-8 Large Chandeliers-Candle - 342084 - Capital Lighting, Inc.
Columbus, OH, USA
63017-8 Large Chandeliers-Candle
342084
63017-8 Large Chandeliers-Candle 342084
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Weight: 20 Product Name: Six Light Chandelier UPC: 830335014614 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Bronze
Weight: 20
Product Name: Six Light Chandelier
UPC: 830335014614
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342084
Product Name 63017-8 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details