Capital Lighting, Inc. 63022-1 Mini Pendants-Rod 342081

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 57.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 11 Product Name: One Light Pendant UPC: 830335014522 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 57.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 11 Product Name: One Light Pendant UPC: 830335014522 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
63022-1 Mini Pendants-Rod - 342081 - Capital Lighting, Inc.
Columbus, OH, USA
63022-1 Mini Pendants-Rod
342081
63022-1 Mini Pendants-Rod 342081
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 57.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 11 Product Name: One Light Pendant UPC: 830335014522 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 57.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 11
Product Name: One Light Pendant
UPC: 830335014522
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342081
Product Name 63022-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details