Capital Lighting, Inc. 63023-4 Island/Pool Table-4 Light + 342080

Description
PRODUCT DETAILS / SPECS Height: 51.00 Length 51.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Weight: 23 Product Name: Four Light Pendant UPC: 830335014539 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Height: 51.00 Length 51.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Weight: 23 Product Name: Four Light Pendant UPC: 830335014539 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
63023-4 Island/Pool Table-4 Light + - 342080 - Capital Lighting, Inc.
Columbus, OH, USA
63023-4 Island/Pool Table-4 Light +
342080
63023-4 Island/Pool Table-4 Light + 342080
PRODUCT DETAILS / SPECS Height: 51.00 Length 51.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Weight: 23 Product Name: Four Light Pendant UPC: 830335014539 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Height: 51.00
Length 51.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Weight: 23
Product Name: Four Light Pendant
UPC: 830335014539
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342080
Product Name 63023-4 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details