Capital Lighting, Inc. 6701-PN Sconces-Single Glass 342075

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 13 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Bath And Vanity Fixture UPC: 806134105549 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 13 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Bath And Vanity Fixture UPC: 806134105549 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6701-PN Sconces-Single Glass - 342075 - Capital Lighting, Inc.
Columbus, OH, USA
6701-PN Sconces-Single Glass
342075
6701-PN Sconces-Single Glass 342075
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 13 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Bath And Vanity Fixture UPC: 806134105549 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Extension: 13
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 7
Product Name: One Light Bath And Vanity Fixture
UPC: 806134105549
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342075
Product Name 6701-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details