Capital Lighting, Inc. 6510-OB Flush Mounts-Bowl Style 342073

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 806134060787 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 806134060787 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6510-OB Flush Mounts-Bowl Style - 342073 - Capital Lighting, Inc.
Columbus, OH, USA
6510-OB Flush Mounts-Bowl Style
342073
6510-OB Flush Mounts-Bowl Style 342073
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 806134060787 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.25
Length 5.25
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 5
Product Name: Two Light Flush Mount
UPC: 806134060787
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342073
Product Name 6510-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details